Quantum Storage Systems Mobile Giant Stack Container, Blue; Bin Colour Quantum Storage QGH705MOBBL

Description
MOBILE GIANT STACK CONTAINER, BLUE; Bin Colour:Blue; External Height:12.44"; External Width:19.875"; External Depth:15.25"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MOBILE GIANT STACK CONTAINER, BLUE; Bin Colour:Blue; External Height:12.44"; External Width:19.875"; External Depth:15.25"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile Giant Stack Container, Blue; Bin Colour Quantum Storage - 44AC5968 - Newark, An Avnet Company
Chicago, IL, United States
Mobile Giant Stack Container, Blue; Bin Colour Quantum Storage
44AC5968
Mobile Giant Stack Container, Blue; Bin Colour Quantum Storage 44AC5968
MOBILE GIANT STACK CONTAINER, BLUE; Bin Colour:Blue; External Height:12.44"; External Width:19.875"; External Depth:15.25"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

MOBILE GIANT STACK CONTAINER, BLUE; Bin Colour:Blue; External Height:12.44"; External Width:19.875"; External Depth:15.25"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC5968
Product Name Mobile Giant Stack Container, Blue; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Platform Trolleys - 3303740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Aluminum
Length 22 inch (570 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details