Quantum Storage Systems Giant Stack Container, Ivory; Bin Colour Quantum Storage QGH700IV

Description
GIANT STACK CONTAINER, IVORY; Bin Colour:Ivory; External Height:12.44"; External Width:19.875"; External Depth:15.25"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Description
GIANT STACK CONTAINER, IVORY; Bin Colour:Ivory; External Height:12.44"; External Width:19.875"; External Depth:15.25"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Giant Stack Container, Ivory, is designed for efficient storage and organization. It features external dimensions of 12.44 inches in height, 19.875 inches in width, and 15.25 inches in depth. The container is constructed to be RoHS compliant, ensuring it meets environmental safety standards. It is suitable for various applications where space optimization and durability are required. The product is part of a range that includes multiple sizes and colors, allowing for flexibility in storage solutions.

Datasheet Summary
Powered by GS/AI

The Giant Stack Container, Ivory, is designed for efficient storage and organization. It features external dimensions of 12.44 inches in height, 19.875 inches in width, and 15.25 inches in depth. The container is constructed to be RoHS compliant, ensuring it meets environmental safety standards. It is suitable for various applications where space optimization and durability are required. The product is part of a range that includes multiple sizes and colors, allowing for flexibility in storage solutions.

Suppliers

Company
Product
Description
Supplier Links
Giant Stack Container, Ivory; Bin Colour Quantum Storage - 44AC5965 - Newark, An Avnet Company
Chicago, IL, United States
Giant Stack Container, Ivory; Bin Colour Quantum Storage
44AC5965
Giant Stack Container, Ivory; Bin Colour Quantum Storage 44AC5965
GIANT STACK CONTAINER, IVORY; Bin Colour:Ivory; External Height:12.44"; External Width:19.875"; External Depth:15.25"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

GIANT STACK CONTAINER, IVORY; Bin Colour:Ivory; External Height:12.44"; External Width:19.875"; External Depth:15.25"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC5965
Product Name Giant Stack Container, Ivory; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details