Quantum Storage Systems Attached Top Distribution Container, Gry; Bin Colour Quantum Storage QDC2820-15

Description
ATTACHED TOP DISTRIBUTION CONTAINER, GRY; Bin Colour:Grey; External Height:15.625"; External Width:28.125"; External Depth:20.625"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ATTACHED TOP DISTRIBUTION CONTAINER, GRY; Bin Colour:Grey; External Height:15.625"; External Width:28.125"; External Depth:20.625"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attached Top Distribution Container, Gry; Bin Colour Quantum Storage - 42AC5424 - Newark, An Avnet Company
Chicago, IL, United States
Attached Top Distribution Container, Gry; Bin Colour Quantum Storage
42AC5424
Attached Top Distribution Container, Gry; Bin Colour Quantum Storage 42AC5424
ATTACHED TOP DISTRIBUTION CONTAINER, GRY; Bin Colour:Grey; External Height:15.625"; External Width:28.125"; External Depth:20.625"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

ATTACHED TOP DISTRIBUTION CONTAINER, GRY; Bin Colour:Grey; External Height:15.625"; External Width:28.125"; External Depth:20.625"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5424
Product Name Attached Top Distribution Container, Gry; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Sack Trucks - 2595118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 441 lbs (200 kg)
Material Aluminum
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details