Quantum Storage Systems Attached Top Distribution Container, Gry; Bin Colour Quantum Storage QDC2420-12

Description
ATTACHED TOP DISTRIBUTION CONTAINER, GRY; Bin Colour:Grey; External Height:12.5"; External Width:23.875"; External Depth:19.375"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ATTACHED TOP DISTRIBUTION CONTAINER, GRY; Bin Colour:Grey; External Height:12.5"; External Width:23.875"; External Depth:19.375"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attached Top Distribution Container, Gry; Bin Colour Quantum Storage - 42AC5421 - Newark, An Avnet Company
Chicago, IL, United States
Attached Top Distribution Container, Gry; Bin Colour Quantum Storage
42AC5421
Attached Top Distribution Container, Gry; Bin Colour Quantum Storage 42AC5421
ATTACHED TOP DISTRIBUTION CONTAINER, GRY; Bin Colour:Grey; External Height:12.5"; External Width:23.875"; External Depth:19.375"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

ATTACHED TOP DISTRIBUTION CONTAINER, GRY; Bin Colour:Grey; External Height:12.5"; External Width:23.875"; External Depth:19.375"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5421
Product Name Attached Top Distribution Container, Gry; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 6693740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 265 lbs (120 kg)
Material Aluminum
Length 34 inch (866 mm)
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details