Quantum Storage Systems Cart, Starter Unit W/ 8 Wire Basket; No. Of Bins Quantum Storage PS-S2475-8WB

Description
CART, STARTER UNIT W/ 8 WIRE BASKET; No. of Bins:8; Height:75"; Width:24"; Length:19.5"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CART, STARTER UNIT W/ 8 WIRE BASKET; No. of Bins:8; Height:75"; Width:24"; Length:19.5"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart, Starter Unit W/ 8 Wire Basket; No. Of Bins Quantum Storage - 42AC5322 - Newark, An Avnet Company
Chicago, IL, United States
Cart, Starter Unit W/ 8 Wire Basket; No. Of Bins Quantum Storage
42AC5322
Cart, Starter Unit W/ 8 Wire Basket; No. Of Bins Quantum Storage 42AC5322
CART, STARTER UNIT W/ 8 WIRE BASKET; No. of Bins:8; Height:75"; Width:24"; Length:19.5"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

CART, STARTER UNIT W/ 8 WIRE BASKET; No. of Bins:8; Height:75"; Width:24"; Length:19.5"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5322
Product Name Cart, Starter Unit W/ 8 Wire Basket; No. Of Bins Quantum Storage
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Sack Trucks - 1874986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Length 12 inch (310 mm)
Width 13 inch (335 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details