Quantum Storage Systems Cart, Starter Unit, 7 Wire Shelves; Height Quantum Storage PS-S2475-7S

Description
CART, STARTER UNIT, 7 WIRE SHELVES; Height:75"; Width:24"; Length:19.5"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CART, STARTER UNIT, 7 WIRE SHELVES; Height:75"; Width:24"; Length:19.5"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart, Starter Unit, 7 Wire Shelves; Height Quantum Storage - 42AC5320 - Newark, An Avnet Company
Chicago, IL, United States
Cart, Starter Unit, 7 Wire Shelves; Height Quantum Storage
42AC5320
Cart, Starter Unit, 7 Wire Shelves; Height Quantum Storage 42AC5320
CART, STARTER UNIT, 7 WIRE SHELVES; Height:75"; Width:24"; Length:19.5"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

CART, STARTER UNIT, 7 WIRE SHELVES; Height:75"; Width:24"; Length:19.5"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5320
Product Name Cart, Starter Unit, 7 Wire Shelves; Height Quantum Storage
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details