Quantum Storage Systems Polymer Utility Cart, 2 Shelves, 550Lb; Height Quantum Storage PC4026-33

Description
POLYMER UTILITY CART, 2 SHELVES, 550LB; Height:32.5"; Width:26"; Length:40"; Load Capacity:550lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POLYMER UTILITY CART, 2 SHELVES, 550LB; Height:32.5"; Width:26"; Length:40"; Load Capacity:550lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Utility Cart, 2 Shelves, 550Lb; Height Quantum Storage - 42AC5275 - Newark, An Avnet Company
Chicago, IL, United States
Polymer Utility Cart, 2 Shelves, 550Lb; Height Quantum Storage
42AC5275
Polymer Utility Cart, 2 Shelves, 550Lb; Height Quantum Storage 42AC5275
POLYMER UTILITY CART, 2 SHELVES, 550LB; Height:32.5"; Width:26"; Length:40"; Load Capacity:550lb; Product Range:- RoHS Compliant: Yes

POLYMER UTILITY CART, 2 SHELVES, 550LB; Height:32.5"; Width:26"; Length:40"; Load Capacity:550lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5275
Product Name Polymer Utility Cart, 2 Shelves, 550Lb; Height Quantum Storage
Capacity 550 lbs (249 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 157474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 110 lbs (50 kg)
Material Aluminum
Length 26 inch (670 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details