Quantum Storage Systems Polymer Utility Cart, 3 Shelves, 550Lb; Height Quantum Storage PC4026-33-3

Description
POLYMER UTILITY CART, 3 SHELVES, 550LB; Height:32.5"; Width:26"; Length:40"; Load Capacity:550lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POLYMER UTILITY CART, 3 SHELVES, 550LB; Height:32.5"; Width:26"; Length:40"; Load Capacity:550lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Utility Cart, 3 Shelves, 550Lb; Height Quantum Storage - 42AC5276 - Newark, An Avnet Company
Chicago, IL, United States
Polymer Utility Cart, 3 Shelves, 550Lb; Height Quantum Storage
42AC5276
Polymer Utility Cart, 3 Shelves, 550Lb; Height Quantum Storage 42AC5276
POLYMER UTILITY CART, 3 SHELVES, 550LB; Height:32.5"; Width:26"; Length:40"; Load Capacity:550lb; Product Range:- RoHS Compliant: Yes

POLYMER UTILITY CART, 3 SHELVES, 550LB; Height:32.5"; Width:26"; Length:40"; Load Capacity:550lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5276
Product Name Polymer Utility Cart, 3 Shelves, 550Lb; Height Quantum Storage
Capacity 550 lbs (249 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details