Quantum Storage Systems Polymer Utility Cart, 3 Shelves, 550Lb; Height Quantum Storage PC3518-33-3

Description
POLYMER UTILITY CART, 3 SHELVES, 550LB; Height:32.5"; Width:17.5"; Length:34.25"; Load Capacity:550lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POLYMER UTILITY CART, 3 SHELVES, 550LB; Height:32.5"; Width:17.5"; Length:34.25"; Load Capacity:550lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Utility Cart, 3 Shelves, 550Lb; Height Quantum Storage - 42AC5273 - Newark, An Avnet Company
Chicago, IL, United States
Polymer Utility Cart, 3 Shelves, 550Lb; Height Quantum Storage
42AC5273
Polymer Utility Cart, 3 Shelves, 550Lb; Height Quantum Storage 42AC5273
POLYMER UTILITY CART, 3 SHELVES, 550LB; Height:32.5"; Width:17.5"; Length:34.25"; Load Capacity:550lb; Product Range:- RoHS Compliant: Yes

POLYMER UTILITY CART, 3 SHELVES, 550LB; Height:32.5"; Width:17.5"; Length:34.25"; Load Capacity:550lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5273
Product Name Polymer Utility Cart, 3 Shelves, 550Lb; Height Quantum Storage
Capacity 550 lbs (249 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-NH33A3X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details