Quantum Storage Systems Cart W/euro Drawer, 7Shelves, 48Bin, Yel; No. Of Bins Quantum Storage MWRS-7-604YL

Description
CART W/EURO DRAWER, 7SHELVES, 48BIN, YEL; No. of Bins:48; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
CART W/EURO DRAWER, 7SHELVES, 48BIN, YEL; No. of Bins:48; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart W/euro Drawer, 7Shelves, 48Bin, Yel; No. Of Bins Quantum Storage - 44AC5762 - Newark, An Avnet Company
Chicago, IL, United States
Cart W/euro Drawer, 7Shelves, 48Bin, Yel; No. Of Bins Quantum Storage
44AC5762
Cart W/euro Drawer, 7Shelves, 48Bin, Yel; No. Of Bins Quantum Storage 44AC5762
CART W/EURO DRAWER, 7SHELVES, 48BIN, YEL; No. of Bins:48; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Yellow RoHS Compliant: Yes

CART W/EURO DRAWER, 7SHELVES, 48BIN, YEL; No. of Bins:48; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC5762
Product Name Cart W/euro Drawer, 7Shelves, 48Bin, Yel; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Platform Trolleys - 2924093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1102 lbs (500 kg)
Material Steel
Length 39 inch (1000 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details