Quantum Storage Systems Cart W/euro Drawer, 7Shelves, 48Bin, Gry; No. Of Bins Quantum Storage MWRS-7-604GY

Description
CART W/EURO DRAWER, 7SHELVES, 48BIN, GRY; No. of Bins:48; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Grey RoHS Compliant: Yes
Datasheet
Description
CART W/EURO DRAWER, 7SHELVES, 48BIN, GRY; No. of Bins:48; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart W/euro Drawer, 7Shelves, 48Bin, Gry; No. Of Bins Quantum Storage - 44AC5760 - Newark, An Avnet Company
Chicago, IL, United States
Cart W/euro Drawer, 7Shelves, 48Bin, Gry; No. Of Bins Quantum Storage
44AC5760
Cart W/euro Drawer, 7Shelves, 48Bin, Gry; No. Of Bins Quantum Storage 44AC5760
CART W/EURO DRAWER, 7SHELVES, 48BIN, GRY; No. of Bins:48; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Grey RoHS Compliant: Yes

CART W/EURO DRAWER, 7SHELVES, 48BIN, GRY; No. of Bins:48; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC5760
Product Name Cart W/euro Drawer, 7Shelves, 48Bin, Gry; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Sack Trucks - 6211701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 441 lbs (200 kg)
Material Steel
View Details