Quantum Storage Systems Cart W/ Bin, 7Shelves, 24Bins, Yel; No. Of Bins Quantum Storage MWRS-7-108YL

Description
CART W/ BIN, 7SHELVES, 24BINS, YEL; No. of Bins:24; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
CART W/ BIN, 7SHELVES, 24BINS, YEL; No. of Bins:24; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart W/ Bin, 7Shelves, 24Bins, Yel; No. Of Bins Quantum Storage - 44AC5748 - Newark, An Avnet Company
Chicago, IL, United States
Cart W/ Bin, 7Shelves, 24Bins, Yel; No. Of Bins Quantum Storage
44AC5748
Cart W/ Bin, 7Shelves, 24Bins, Yel; No. Of Bins Quantum Storage 44AC5748
CART W/ BIN, 7SHELVES, 24BINS, YEL; No. of Bins:24; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Yellow RoHS Compliant: Yes

CART W/ BIN, 7SHELVES, 24BINS, YEL; No. of Bins:24; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC5748
Product Name Cart W/ Bin, 7Shelves, 24Bins, Yel; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Dollies - 2837094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 1102 lbs (500 kg)
Length 24 inch (600 mm)
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details