Quantum Storage Systems Cart W/ Bin, 7Shelves, 24Bins, Ivory; No. Of Bins Quantum Storage MWRS-7-108IV

Description
CART W/ BIN, 7SHELVES, 24BINS, IVORY; No. of Bins:24; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Ivory RoHS Compliant: Yes
Description
CART W/ BIN, 7SHELVES, 24BINS, IVORY; No. of Bins:24; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Ivory RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cart W/ Bin, 7Shelves, 24Bins, Ivory; No. Of Bins Quantum Storage - 44AC5746 - Newark, An Avnet Company
Chicago, IL, United States
Cart W/ Bin, 7Shelves, 24Bins, Ivory; No. Of Bins Quantum Storage
44AC5746
Cart W/ Bin, 7Shelves, 24Bins, Ivory; No. Of Bins Quantum Storage 44AC5746
CART W/ BIN, 7SHELVES, 24BINS, IVORY; No. of Bins:24; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Ivory RoHS Compliant: Yes

CART W/ BIN, 7SHELVES, 24BINS, IVORY; No. of Bins:24; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Ivory RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC5746
Product Name Cart W/ Bin, 7Shelves, 24Bins, Ivory; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 1038700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 36 inch (925 mm)
Width 31 inch (780 mm)
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details