Quantum Storage Systems Cart W/ Bin, 7Shelves, 30Bins, Blu; No. Of Bins Quantum Storage MWRS-7-104BL

Description
CART W/ BIN, 7SHELVES, 30BINS, BLU; No. of Bins:30; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
CART W/ BIN, 7SHELVES, 30BINS, BLU; No. of Bins:30; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart W/ Bin, 7Shelves, 30Bins, Blu; No. Of Bins Quantum Storage - 44AC5738 - Newark, An Avnet Company
Chicago, IL, United States
Cart W/ Bin, 7Shelves, 30Bins, Blu; No. Of Bins Quantum Storage
44AC5738
Cart W/ Bin, 7Shelves, 30Bins, Blu; No. Of Bins Quantum Storage 44AC5738
CART W/ BIN, 7SHELVES, 30BINS, BLU; No. of Bins:30; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes

CART W/ BIN, 7SHELVES, 30BINS, BLU; No. of Bins:30; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC5738
Product Name Cart W/ Bin, 7Shelves, 30Bins, Blu; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details