Quantum Storage Systems Cart W/ Bin, 7Shelves, 48Bins, Ivory; No. Of Bins Quantum Storage MWRS-7-103IV

Description
CART W/ BIN, 7SHELVES, 48BINS, IVORY; No. of Bins:48; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Ivory RoHS Compliant: Yes
Datasheet
Description
CART W/ BIN, 7SHELVES, 48BINS, IVORY; No. of Bins:48; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Ivory RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart W/ Bin, 7Shelves, 48Bins, Ivory; No. Of Bins Quantum Storage - 44AC5734 - Newark, An Avnet Company
Chicago, IL, United States
Cart W/ Bin, 7Shelves, 48Bins, Ivory; No. Of Bins Quantum Storage
44AC5734
Cart W/ Bin, 7Shelves, 48Bins, Ivory; No. Of Bins Quantum Storage 44AC5734
CART W/ BIN, 7SHELVES, 48BINS, IVORY; No. of Bins:48; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Ivory RoHS Compliant: Yes

CART W/ BIN, 7SHELVES, 48BINS, IVORY; No. of Bins:48; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Ivory RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC5734
Product Name Cart W/ Bin, 7Shelves, 48Bins, Ivory; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 2728840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Steel
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details