Quantum Storage Systems Cart W/ Container, 5Shelves, 12Bins, Gry; No. Of Bins Quantum Storage MWRS-5-92080GY

Description
CART W/ CONTAINER, 5SHELVES, 12BINS, GRY; No. of Bins:12; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Grey RoHS Compliant: Yes
Description
CART W/ CONTAINER, 5SHELVES, 12BINS, GRY; No. of Bins:12; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cart W/ Container, 5Shelves, 12Bins, Gry; No. Of Bins Quantum Storage - 44AC5729 - Newark, An Avnet Company
Chicago, IL, United States
Cart W/ Container, 5Shelves, 12Bins, Gry; No. Of Bins Quantum Storage
44AC5729
Cart W/ Container, 5Shelves, 12Bins, Gry; No. Of Bins Quantum Storage 44AC5729
CART W/ CONTAINER, 5SHELVES, 12BINS, GRY; No. of Bins:12; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Grey RoHS Compliant: Yes

CART W/ CONTAINER, 5SHELVES, 12BINS, GRY; No. of Bins:12; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC5729
Product Name Cart W/ Container, 5Shelves, 12Bins, Gry; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Platform Trolleys - 277308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 220 lbs (100 kg)
Material Aluminum
Length 28 inch (710 mm)
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details