Quantum Storage Systems Cart W/ Container, 5Shelves, 12Bins, Blu; No. Of Bins Quantum Storage MWRS-5-92080BL

Description
CART W/ CONTAINER, 5SHELVES, 12BINS, BLU; No. of Bins:12; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
CART W/ CONTAINER, 5SHELVES, 12BINS, BLU; No. of Bins:12; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart W/ Container, 5Shelves, 12Bins, Blu; No. Of Bins Quantum Storage - 44AC5728 - Newark, An Avnet Company
Chicago, IL, United States
Cart W/ Container, 5Shelves, 12Bins, Blu; No. Of Bins Quantum Storage
44AC5728
Cart W/ Container, 5Shelves, 12Bins, Blu; No. Of Bins Quantum Storage 44AC5728
CART W/ CONTAINER, 5SHELVES, 12BINS, BLU; No. of Bins:12; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes

CART W/ CONTAINER, 5SHELVES, 12BINS, BLU; No. of Bins:12; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC5728
Product Name Cart W/ Container, 5Shelves, 12Bins, Blu; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Sack Trucks - 251889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 331 lbs (150 kg)
View Details