Quantum Storage Systems Cart W/ Container, 5Shelves, 12Bins, Clr; No. Of Bins Quantum Storage MWRS-5-92060CL

Description
CART W/ CONTAINER, 5SHELVES, 12BINS, CLR; No. of Bins:12; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes
Description
CART W/ CONTAINER, 5SHELVES, 12BINS, CLR; No. of Bins:12; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cart W/ Container, 5Shelves, 12Bins, Clear, part number 42AC5057, features a height of 63 inches, a width of 18 inches, and a length of 36 inches. It is designed to accommodate 12 bins, which are sold separately. The cart is constructed to facilitate organization and storage, making it suitable for various work-in-process applications. The clear color of the bins allows for easy visibility of contents. This product is RoHS compliant, ensuring it meets environmental standards. The cart's mobile design enhances its versatility in different work environments.

Datasheet Summary
Powered by GS/AI

The Cart W/ Container, 5Shelves, 12Bins, Clear, part number 42AC5057, features a height of 63 inches, a width of 18 inches, and a length of 36 inches. It is designed to accommodate 12 bins, which are sold separately. The cart is constructed to facilitate organization and storage, making it suitable for various work-in-process applications. The clear color of the bins allows for easy visibility of contents. This product is RoHS compliant, ensuring it meets environmental standards. The cart's mobile design enhances its versatility in different work environments.

Suppliers

Company
Product
Description
Supplier Links
Cart W/ Container, 5Shelves, 12Bins, Clr; No. Of Bins Quantum Storage - 42AC5057 - Newark, An Avnet Company
Chicago, IL, United States
Cart W/ Container, 5Shelves, 12Bins, Clr; No. Of Bins Quantum Storage
42AC5057
Cart W/ Container, 5Shelves, 12Bins, Clr; No. Of Bins Quantum Storage 42AC5057
CART W/ CONTAINER, 5SHELVES, 12BINS, CLR; No. of Bins:12; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes

CART W/ CONTAINER, 5SHELVES, 12BINS, CLR; No. of Bins:12; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5057
Product Name Cart W/ Container, 5Shelves, 12Bins, Clr; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 456654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1250 lbs (567 kg)
Material Plastic
View Details
MultiTek cart - RV-NH33A3X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details