Quantum Storage Systems Cart W/ Container, 5Shelves, 12Bins, Clr; No. Of Bins Quantum Storage MWRS-5-92035CL

Description
CART W/ CONTAINER, 5SHELVES, 12BINS, CLR; No. of Bins:12; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet
Description
CART W/ CONTAINER, 5SHELVES, 12BINS, CLR; No. of Bins:12; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart W/ Container, 5Shelves, 12Bins, Clr; No. Of Bins Quantum Storage - 42AC5055 - Newark, An Avnet Company
Chicago, IL, United States
Cart W/ Container, 5Shelves, 12Bins, Clr; No. Of Bins Quantum Storage
42AC5055
Cart W/ Container, 5Shelves, 12Bins, Clr; No. Of Bins Quantum Storage 42AC5055
CART W/ CONTAINER, 5SHELVES, 12BINS, CLR; No. of Bins:12; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes

CART W/ CONTAINER, 5SHELVES, 12BINS, CLR; No. of Bins:12; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5055
Product Name Cart W/ Container, 5Shelves, 12Bins, Clr; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 1874988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 66 lbs (30 kg)
Length 45 inch (1150 mm)
Width 30 inch (750 mm)
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details