BIN TRANSPORT TRUCK, 30" X 60" X 47"; Height:47"; Width:30"; Length:60"; Load Capacity:3000lb; Product Range:MAGNUM Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | 42AC5050 |
| Product Name | Bin Transport Truck, 30 X 60 X 47; Height Quantum Storage |
| Capacity | 3000 lbs (1361 kg) |