Quantum Storage Systems Bin Transport Truck, 18 X 78 X 47; Height Quantum Storage MTT-1878

Description
BIN TRANSPORT TRUCK, 18" X 78" X 47"; Height:47"; Width:18"; Length:78"; Load Capacity:3000lb; Product Range:MAGNUM Series RoHS Compliant: Yes
Datasheet
Description
BIN TRANSPORT TRUCK, 18" X 78" X 47"; Height:47"; Width:18"; Length:78"; Load Capacity:3000lb; Product Range:MAGNUM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin Transport Truck, 18 X 78 X 47; Height Quantum Storage - 42AC5046 - Newark, An Avnet Company
Chicago, IL, United States
Bin Transport Truck, 18 X 78 X 47; Height Quantum Storage
42AC5046
Bin Transport Truck, 18 X 78 X 47; Height Quantum Storage 42AC5046
BIN TRANSPORT TRUCK, 18" X 78" X 47"; Height:47"; Width:18"; Length:78"; Load Capacity:3000lb; Product Range:MAGNUM Series RoHS Compliant: Yes

BIN TRANSPORT TRUCK, 18" X 78" X 47"; Height:47"; Width:18"; Length:78"; Load Capacity:3000lb; Product Range:MAGNUM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5046
Product Name Bin Transport Truck, 18 X 78 X 47; Height Quantum Storage
Capacity 3000 lbs (1361 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details