Quantum Storage Systems Bin Transport Truck, 18 X 60 X 47; Height Quantum Storage MTT-1860

Description
BIN TRANSPORT TRUCK, 18" X 60" X 47"; Height:47"; Width:18"; Length:60"; Load Capacity:3000lb; Product Range:MAGNUM Series RoHS Compliant: Yes
Datasheet
Description
BIN TRANSPORT TRUCK, 18" X 60" X 47"; Height:47"; Width:18"; Length:60"; Load Capacity:3000lb; Product Range:MAGNUM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin Transport Truck, 18 X 60 X 47; Height Quantum Storage - 42AC5044 - Newark, An Avnet Company
Chicago, IL, United States
Bin Transport Truck, 18 X 60 X 47; Height Quantum Storage
42AC5044
Bin Transport Truck, 18 X 60 X 47; Height Quantum Storage 42AC5044
BIN TRANSPORT TRUCK, 18" X 60" X 47"; Height:47"; Width:18"; Length:60"; Load Capacity:3000lb; Product Range:MAGNUM Series RoHS Compliant: Yes

BIN TRANSPORT TRUCK, 18" X 60" X 47"; Height:47"; Width:18"; Length:60"; Load Capacity:3000lb; Product Range:MAGNUM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5044
Product Name Bin Transport Truck, 18 X 60 X 47; Height Quantum Storage
Capacity 3000 lbs (1361 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-NH33A3X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details