Quantum Storage Systems Bin Transport Truck, 18 X 42 X 47; Height Quantum Storage MTT-1842

Description
BIN TRANSPORT TRUCK, 18" X 42" X 47"; Height:47"; Width:18"; Length:42"; Load Capacity:1200lb; Product Range:MAGNUM Series RoHS Compliant: Yes
Datasheet
Description
BIN TRANSPORT TRUCK, 18" X 42" X 47"; Height:47"; Width:18"; Length:42"; Load Capacity:1200lb; Product Range:MAGNUM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin Transport Truck, 18 X 42 X 47; Height Quantum Storage - 42AC5042 - Newark, An Avnet Company
Chicago, IL, United States
Bin Transport Truck, 18 X 42 X 47; Height Quantum Storage
42AC5042
Bin Transport Truck, 18 X 42 X 47; Height Quantum Storage 42AC5042
BIN TRANSPORT TRUCK, 18" X 42" X 47"; Height:47"; Width:18"; Length:42"; Load Capacity:1200lb; Product Range:MAGNUM Series RoHS Compliant: Yes

BIN TRANSPORT TRUCK, 18" X 42" X 47"; Height:47"; Width:18"; Length:42"; Load Capacity:1200lb; Product Range:MAGNUM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5042
Product Name Bin Transport Truck, 18 X 42 X 47; Height Quantum Storage
Capacity 1200 lbs (544 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details