Quantum Storage Systems Open Shelving, 6Shelves, 10Bins, Black; Shelving Unit Type Quantum Storage MSU-543BK

Description
OPEN SHELVING, 6SHELVES, 10BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:10; Height:75"; Width:18"; Length:42"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 6SHELVES, 10BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:10; Height:75"; Width:18"; Length:42"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 6Shelves, 10Bins, Black; Shelving Unit Type Quantum Storage - 44AC5687 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 6Shelves, 10Bins, Black; Shelving Unit Type Quantum Storage
44AC5687
Open Shelving, 6Shelves, 10Bins, Black; Shelving Unit Type Quantum Storage 44AC5687
OPEN SHELVING, 6SHELVES, 10BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:10; Height:75"; Width:18"; Length:42"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 6SHELVES, 10BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:10; Height:75"; Width:18"; Length:42"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC5687
Product Name Open Shelving, 6Shelves, 10Bins, Black; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 1863296 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 13.78 inch (350 mm)
Length 15.83 inch (402 mm)
View Details
Shelving with Sloped Shelves - SRE2T-HH991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 60 inch (1524 mm)
View Details
Boltless Sloping and Storage Shelving System -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Boltless; Gravity Flow
Shelving/Racking Options Open
View Details