Quantum Storage Systems Open Shelving, 6Shelves, 15Bins, Yellow; Shelving Unit Type Quantum Storage MSU-533YL

Description
OPEN SHELVING, 6SHELVES, 15BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:15; Height:75"; Width:18"; Length:42"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 6SHELVES, 15BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:15; Height:75"; Width:18"; Length:42"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 6Shelves, 15Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC5686 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 6Shelves, 15Bins, Yellow; Shelving Unit Type Quantum Storage
44AC5686
Open Shelving, 6Shelves, 15Bins, Yellow; Shelving Unit Type Quantum Storage 44AC5686
OPEN SHELVING, 6SHELVES, 15BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:15; Height:75"; Width:18"; Length:42"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 6SHELVES, 15BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:15; Height:75"; Width:18"; Length:42"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC5686
Product Name Open Shelving, 6Shelves, 15Bins, Yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Freestanding stations - EMA3031 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
PCB Holders - 8903654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 3.94 inch (100 mm)
Width 9.06 inch (230 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details