Quantum Storage Systems Open Shelving, 8Shelves, 21Bins, Yellow; Shelving Unit Type Quantum Storage MSU-532YL

Description
OPEN SHELVING, 8SHELVES, 21BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:18"; Length:42"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 8SHELVES, 21BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:18"; Length:42"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 21Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC5681 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 21Bins, Yellow; Shelving Unit Type Quantum Storage
44AC5681
Open Shelving, 8Shelves, 21Bins, Yellow; Shelving Unit Type Quantum Storage 44AC5681
OPEN SHELVING, 8SHELVES, 21BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:18"; Length:42"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 21BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:18"; Length:42"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC5681
Product Name Open Shelving, 8Shelves, 21Bins, Yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Storage Racking - 231456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 14.57 inch (370 mm)
Length 39.37 inch (1000 mm)
View Details
Mobile shelving & Mini-Racking - SRE4011M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Shelf Storage Walls -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details