Quantum Storage Systems Open Shelving, 8Shelves, 21Bins, Green; Shelving Unit Type Quantum Storage MSU-532GN

Description
OPEN SHELVING, 8SHELVES, 21BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:18"; Length:42"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 8SHELVES, 21BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:18"; Length:42"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 21Bins, Green; Shelving Unit Type Quantum Storage - 44AC5679 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 21Bins, Green; Shelving Unit Type Quantum Storage
44AC5679
Open Shelving, 8Shelves, 21Bins, Green; Shelving Unit Type Quantum Storage 44AC5679
OPEN SHELVING, 8SHELVES, 21BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:18"; Length:42"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 21BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:18"; Length:42"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC5679
Product Name Open Shelving, 8Shelves, 21Bins, Green; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Racks - 1863321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Shelving with drawers - R5SHE-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Cantilever shelving systems -  - LISTA AG
Specs
Category Industrial
Type Shelving; Cantilever
Shelving/Racking Options Open
View Details