Quantum Storage Systems Open Shelving, 10Shelves, 27Bins, Blue; Shelving Unit Type Quantum Storage MSU-531BL

Description
OPEN SHELVING, 10SHELVES, 27BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:27; Height:75"; Width:18"; Length:42"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 10SHELVES, 27BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:27; Height:75"; Width:18"; Length:42"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 10Shelves, 27Bins, Blue; Shelving Unit Type Quantum Storage - 44AC5673 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 10Shelves, 27Bins, Blue; Shelving Unit Type Quantum Storage
44AC5673
Open Shelving, 10Shelves, 27Bins, Blue; Shelving Unit Type Quantum Storage 44AC5673
OPEN SHELVING, 10SHELVES, 27BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:27; Height:75"; Width:18"; Length:42"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 10SHELVES, 27BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:27; Height:75"; Width:18"; Length:42"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC5673
Product Name Open Shelving, 10Shelves, 27Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized storage - SRP0430 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
Server Racks - 2406239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details