Quantum Storage Systems Open Shelving, 7Shelves, 16Bins, Yellow; Shelving Unit Type Quantum Storage MSU-16-MIXYL

Description
OPEN SHELVING, 7SHELVES, 16BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:16; Height:75"; Width:18"; Length:42"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 7SHELVES, 16BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:16; Height:75"; Width:18"; Length:42"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves, 16Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC5671 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves, 16Bins, Yellow; Shelving Unit Type Quantum Storage
44AC5671
Open Shelving, 7Shelves, 16Bins, Yellow; Shelving Unit Type Quantum Storage 44AC5671
OPEN SHELVING, 7SHELVES, 16BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:16; Height:75"; Width:18"; Length:42"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES, 16BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:16; Height:75"; Width:18"; Length:42"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC5671
Product Name Open Shelving, 7Shelves, 16Bins, Yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 1863321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Open shelving - SRE3015 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details