Quantum Storage Systems Open Shelving, 7Shelves, 16Bins, Black; Shelving Unit Type Quantum Storage MSU-16-MIXBK

Description
OPEN SHELVING, 7SHELVES, 16BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:16; Height:75"; Width:18"; Length:42"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 7SHELVES, 16BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:16; Height:75"; Width:18"; Length:42"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves, 16Bins, Black; Shelving Unit Type Quantum Storage - 44AC5667 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves, 16Bins, Black; Shelving Unit Type Quantum Storage
44AC5667
Open Shelving, 7Shelves, 16Bins, Black; Shelving Unit Type Quantum Storage 44AC5667
OPEN SHELVING, 7SHELVES, 16BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:16; Height:75"; Width:18"; Length:42"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES, 16BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:16; Height:75"; Width:18"; Length:42"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC5667
Product Name Open Shelving, 7Shelves, 16Bins, Black; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Closed shelving - SRE3030 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Storage Racking - 2761182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details