Quantum Storage Systems Sloped Shelf Truck, 12Shelves, 68Bin/blu; No. Of Bins Quantum Storage MSSB-C3036-230240BL

Description
SLOPED SHELF TRUCK, 12SHELVES, 68BIN/BLU; No. of Bins:68; Height:66"; Width:30"; Length:36"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
SLOPED SHELF TRUCK, 12SHELVES, 68BIN/BLU; No. of Bins:68; Height:66"; Width:30"; Length:36"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Shelf Truck, 12Shelves, 68Bin/blu; No. Of Bins Quantum Storage - 44AC5662 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Shelf Truck, 12Shelves, 68Bin/blu; No. Of Bins Quantum Storage
44AC5662
Sloped Shelf Truck, 12Shelves, 68Bin/blu; No. Of Bins Quantum Storage 44AC5662
SLOPED SHELF TRUCK, 12SHELVES, 68BIN/BLU; No. of Bins:68; Height:66"; Width:30"; Length:36"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes

SLOPED SHELF TRUCK, 12SHELVES, 68BIN/BLU; No. of Bins:68; Height:66"; Width:30"; Length:36"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC5662
Product Name Sloped Shelf Truck, 12Shelves, 68Bin/blu; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details