Quantum Storage Systems Dolby Base Cart, 3 Wire/1 Solid Shelves; Height Quantum Storage MD2448CG46RE

Description
DOLBY BASE CART, 3 WIRE/1 SOLID SHELVES; Height:70"; Width:24"; Length:48"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DOLBY BASE CART, 3 WIRE/1 SOLID SHELVES; Height:70"; Width:24"; Length:48"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dolby Base Cart, 3 Wire/1 Solid Shelves; Height Quantum Storage - 42AC5010 - Newark, An Avnet Company
Chicago, IL, United States
Dolby Base Cart, 3 Wire/1 Solid Shelves; Height Quantum Storage
42AC5010
Dolby Base Cart, 3 Wire/1 Solid Shelves; Height Quantum Storage 42AC5010
DOLBY BASE CART, 3 WIRE/1 SOLID SHELVES; Height:70"; Width:24"; Length:48"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

DOLBY BASE CART, 3 WIRE/1 SOLID SHELVES; Height:70"; Width:24"; Length:48"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5010
Product Name Dolby Base Cart, 3 Wire/1 Solid Shelves; Height Quantum Storage
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Dollies - 7938729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 40000 lbs (18141 kg)
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details