Quantum Storage Systems Dolby Base Cart, 4 Wire/1 Solid Shelves; Height Quantum Storage MD2448CG46RE-5

Description
DOLBY BASE CART, 4 WIRE/1 SOLID SHELVES; Height:70"; Width:24"; Length:48"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DOLBY BASE CART, 4 WIRE/1 SOLID SHELVES; Height:70"; Width:24"; Length:48"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dolby Base Cart, 4 Wire/1 Solid Shelves; Height Quantum Storage - 42AC5011 - Newark, An Avnet Company
Chicago, IL, United States
Dolby Base Cart, 4 Wire/1 Solid Shelves; Height Quantum Storage
42AC5011
Dolby Base Cart, 4 Wire/1 Solid Shelves; Height Quantum Storage 42AC5011
DOLBY BASE CART, 4 WIRE/1 SOLID SHELVES; Height:70"; Width:24"; Length:48"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

DOLBY BASE CART, 4 WIRE/1 SOLID SHELVES; Height:70"; Width:24"; Length:48"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5011
Product Name Dolby Base Cart, 4 Wire/1 Solid Shelves; Height Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Sack Trucks - 2595117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 132 lbs (60 kg)
Material Aluminum
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details