Quantum Storage Systems Dolly Base Security Cart, Chrome; Height Quantum Storage MD2448-70SEC

Description
DOLLY BASE SECURITY CART, CHROME; Height:70"; Width:24"; Length:48"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DOLLY BASE SECURITY CART, CHROME; Height:70"; Width:24"; Length:48"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dolly Base Security Cart, Chrome; Height Quantum Storage - 42AC5009 - Newark, An Avnet Company
Chicago, IL, United States
Dolly Base Security Cart, Chrome; Height Quantum Storage
42AC5009
Dolly Base Security Cart, Chrome; Height Quantum Storage 42AC5009
DOLLY BASE SECURITY CART, CHROME; Height:70"; Width:24"; Length:48"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

DOLLY BASE SECURITY CART, CHROME; Height:70"; Width:24"; Length:48"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5009
Product Name Dolly Base Security Cart, Chrome; Height Quantum Storage
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Sack Trucks - 1038690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 551 lbs (250 kg)
Material Steel
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details