Quantum Storage Systems Dolby Base Cart, 3 Wire/1 Solid Shelves; Height Quantum Storage MD1860CG47RE

Description
DOLBY BASE CART, 3 WIRE/1 SOLID SHELVES; Height:81"; Width:18"; Length:60"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DOLBY BASE CART, 3 WIRE/1 SOLID SHELVES; Height:81"; Width:18"; Length:60"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dolby Base Cart, 3 Wire/1 Solid Shelves; Height Quantum Storage - 42AC4994 - Newark, An Avnet Company
Chicago, IL, United States
Dolby Base Cart, 3 Wire/1 Solid Shelves; Height Quantum Storage
42AC4994
Dolby Base Cart, 3 Wire/1 Solid Shelves; Height Quantum Storage 42AC4994
DOLBY BASE CART, 3 WIRE/1 SOLID SHELVES; Height:81"; Width:18"; Length:60"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

DOLBY BASE CART, 3 WIRE/1 SOLID SHELVES; Height:81"; Width:18"; Length:60"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC4994
Product Name Dolby Base Cart, 3 Wire/1 Solid Shelves; Height Quantum Storage
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 7898542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 110 to 331 lbs (50 to 150 kg)
Material Aluminum
Length 35 inch (890 mm)
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details