DOLBY BASE 3 SIDED CART, 4 WIRE SHELVES; Height:70"; Width:18"; Length:48"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | 42AC4988 |
| Product Name | Dolby Base 3 Sided Cart, 4 Wire Shelves; Height Quantum Storage |
| Capacity | 800 lbs (363 kg) |