Quantum Storage Systems Dolby Base 3 Sided Cart, 5 Wire Shelves; Height Quantum Storage MD1836C47RE-5

Description
DOLBY BASE 3 SIDED CART, 5 WIRE SHELVES; Height:81"; Width:18"; Length:36"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DOLBY BASE 3 SIDED CART, 5 WIRE SHELVES; Height:81"; Width:18"; Length:36"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dolby Base 3 Sided Cart, 5 Wire Shelves; Height Quantum Storage - 42AC4983 - Newark, An Avnet Company
Chicago, IL, United States
Dolby Base 3 Sided Cart, 5 Wire Shelves; Height Quantum Storage
42AC4983
Dolby Base 3 Sided Cart, 5 Wire Shelves; Height Quantum Storage 42AC4983
DOLBY BASE 3 SIDED CART, 5 WIRE SHELVES; Height:81"; Width:18"; Length:36"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

DOLBY BASE 3 SIDED CART, 5 WIRE SHELVES; Height:81"; Width:18"; Length:36"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC4983
Product Name Dolby Base 3 Sided Cart, 5 Wire Shelves; Height Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Dollies - 7938738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 60000 lbs (27211 kg)
View Details
MultiTek cart - RV-NH33A3X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details