Quantum Storage Systems Dolby Base 3 Sided Cart, 4 Wire Shelves; Height Quantum Storage MD1836C46RE

Description
DOLBY BASE 3 SIDED CART, 4 WIRE SHELVES; Height:70"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DOLBY BASE 3 SIDED CART, 4 WIRE SHELVES; Height:70"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dolby Base 3 Sided Cart, 4 Wire Shelves; Height Quantum Storage - 42AC4980 - Newark, An Avnet Company
Chicago, IL, United States
Dolby Base 3 Sided Cart, 4 Wire Shelves; Height Quantum Storage
42AC4980
Dolby Base 3 Sided Cart, 4 Wire Shelves; Height Quantum Storage 42AC4980
DOLBY BASE 3 SIDED CART, 4 WIRE SHELVES; Height:70"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

DOLBY BASE 3 SIDED CART, 4 WIRE SHELVES; Height:70"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC4980
Product Name Dolby Base 3 Sided Cart, 4 Wire Shelves; Height Quantum Storage
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Dollies - 6693702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 220 lbs (100 kg)
Length 24 inch (600 mm)
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details