Quantum Storage Systems Stem Caster Cart, 5 Solid Shelves; Height Quantum Storage M2460SG47-5

Description
STEM CASTER CART, 5 SOLID SHELVES; Height:80"; Width:24"; Length:60"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STEM CASTER CART, 5 SOLID SHELVES; Height:80"; Width:24"; Length:60"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stem Caster Cart, 5 Solid Shelves; Height Quantum Storage - 42AC5222 - Newark, An Avnet Company
Chicago, IL, United States
Stem Caster Cart, 5 Solid Shelves; Height Quantum Storage
42AC5222
Stem Caster Cart, 5 Solid Shelves; Height Quantum Storage 42AC5222
STEM CASTER CART, 5 SOLID SHELVES; Height:80"; Width:24"; Length:60"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

STEM CASTER CART, 5 SOLID SHELVES; Height:80"; Width:24"; Length:60"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5222
Product Name Stem Caster Cart, 5 Solid Shelves; Height Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Sack Trucks - 6211701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 441 lbs (200 kg)
Material Steel
View Details