Quantum Storage Systems Stem Caster Cart, 4 Wire/1 Solid Shelves; Height Quantum Storage M2460CG46-5

Description
STEM CASTER CART, 4 WIRE/1 SOLID SHELVES; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STEM CASTER CART, 4 WIRE/1 SOLID SHELVES; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stem Caster Cart, 4 Wire/1 Solid Shelves; Height Quantum Storage - 42AC5202 - Newark, An Avnet Company
Chicago, IL, United States
Stem Caster Cart, 4 Wire/1 Solid Shelves; Height Quantum Storage
42AC5202
Stem Caster Cart, 4 Wire/1 Solid Shelves; Height Quantum Storage 42AC5202
STEM CASTER CART, 4 WIRE/1 SOLID SHELVES; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

STEM CASTER CART, 4 WIRE/1 SOLID SHELVES; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5202
Product Name Stem Caster Cart, 4 Wire/1 Solid Shelves; Height Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details