Quantum Storage Systems 3 Sided Cart, 5 Wire Shelves; Height Quantum Storage M2460C46RE-5

Description
3 SIDED CART, 5 WIRE SHELVES; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3 SIDED CART, 5 WIRE SHELVES; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Sided Cart, 5 Wire Shelves; Height Quantum Storage - 42AC5214 - Newark, An Avnet Company
Chicago, IL, United States
3 Sided Cart, 5 Wire Shelves; Height Quantum Storage
42AC5214
3 Sided Cart, 5 Wire Shelves; Height Quantum Storage 42AC5214
3 SIDED CART, 5 WIRE SHELVES; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

3 SIDED CART, 5 WIRE SHELVES; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5214
Product Name 3 Sided Cart, 5 Wire Shelves; Height Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details