Quantum Storage Systems 3 Sided Cart W/enclosure Panel, 5Shelves; Height Quantum Storage M2460C46E-5

Description
3 SIDED CART W/ENCLOSURE PANEL, 5SHELVES; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3 SIDED CART W/ENCLOSURE PANEL, 5SHELVES; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Sided Cart W/enclosure Panel, 5Shelves; Height Quantum Storage - 42AC5212 - Newark, An Avnet Company
Chicago, IL, United States
3 Sided Cart W/enclosure Panel, 5Shelves; Height Quantum Storage
42AC5212
3 Sided Cart W/enclosure Panel, 5Shelves; Height Quantum Storage 42AC5212
3 SIDED CART W/ENCLOSURE PANEL, 5SHELVES; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

3 SIDED CART W/ENCLOSURE PANEL, 5SHELVES; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5212
Product Name 3 Sided Cart W/enclosure Panel, 5Shelves; Height Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 7938722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 4410 lbs (2000 kg)
Material Steel
Width 2 to 9 inch (58 to 220 mm)
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details