Quantum Storage Systems 3 Sided Cart, 4 Wire/1 Solid Shelves; Height Quantum Storage M2448CG46RE-5

Description
3 SIDED CART, 4 WIRE/1 SOLID SHELVES; Height:69"; Width:24"; Length:48"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3 SIDED CART, 4 WIRE/1 SOLID SHELVES; Height:69"; Width:24"; Length:48"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Sided Cart, 4 Wire/1 Solid Shelves; Height Quantum Storage - 42AC5178 - Newark, An Avnet Company
Chicago, IL, United States
3 Sided Cart, 4 Wire/1 Solid Shelves; Height Quantum Storage
42AC5178
3 Sided Cart, 4 Wire/1 Solid Shelves; Height Quantum Storage 42AC5178
3 SIDED CART, 4 WIRE/1 SOLID SHELVES; Height:69"; Width:24"; Length:48"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

3 SIDED CART, 4 WIRE/1 SOLID SHELVES; Height:69"; Width:24"; Length:48"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5178
Product Name 3 Sided Cart, 4 Wire/1 Solid Shelves; Height Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 4442391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (670 mm)
Width 18 inch (460 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details