Quantum Storage Systems Stem Caster Cart, 3 Wire/1 Solid Shelves; Height Quantum Storage M2448CG46

Description
STEM CASTER CART, 3 WIRE/1 SOLID SHELVES; Height:69"; Width:24"; Length:48"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STEM CASTER CART, 3 WIRE/1 SOLID SHELVES; Height:69"; Width:24"; Length:48"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stem Caster Cart, 3 Wire/1 Solid Shelves; Height Quantum Storage - 42AC5175 - Newark, An Avnet Company
Chicago, IL, United States
Stem Caster Cart, 3 Wire/1 Solid Shelves; Height Quantum Storage
42AC5175
Stem Caster Cart, 3 Wire/1 Solid Shelves; Height Quantum Storage 42AC5175
STEM CASTER CART, 3 WIRE/1 SOLID SHELVES; Height:69"; Width:24"; Length:48"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

STEM CASTER CART, 3 WIRE/1 SOLID SHELVES; Height:69"; Width:24"; Length:48"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5175
Product Name Stem Caster Cart, 3 Wire/1 Solid Shelves; Height Quantum Storage
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Trolleys - 157474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 110 lbs (50 kg)
Material Aluminum
Length 26 inch (670 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details