Quantum Storage Systems Mobile Basket Unit, 2Shelves, 3Basket; Height Quantum Storage M2448BC6C

Description
MOBILE BASKET UNIT, 2SHELVES, 3BASKET; Height:69"; Width:24"; Length:48"; Load Capacity:110lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MOBILE BASKET UNIT, 2SHELVES, 3BASKET; Height:69"; Width:24"; Length:48"; Load Capacity:110lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile Basket Unit, 2Shelves, 3Basket; Height Quantum Storage - 42AC5174 - Newark, An Avnet Company
Chicago, IL, United States
Mobile Basket Unit, 2Shelves, 3Basket; Height Quantum Storage
42AC5174
Mobile Basket Unit, 2Shelves, 3Basket; Height Quantum Storage 42AC5174
MOBILE BASKET UNIT, 2SHELVES, 3BASKET; Height:69"; Width:24"; Length:48"; Load Capacity:110lb; Product Range:- RoHS Compliant: Yes

MOBILE BASKET UNIT, 2SHELVES, 3BASKET; Height:69"; Width:24"; Length:48"; Load Capacity:110lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5174
Product Name Mobile Basket Unit, 2Shelves, 3Basket; Height Quantum Storage
Capacity 110 lbs (50 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details