Quantum Storage Systems Stem Castered Security Cart, Chrome; Height Quantum Storage M2448-69SEC

Description
STEM CASTERED SECURITY CART, CHROME; Height:69"; Width:24"; Length:48"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STEM CASTERED SECURITY CART, CHROME; Height:69"; Width:24"; Length:48"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stem Castered Security Cart, Chrome; Height Quantum Storage - 42AC5173 - Newark, An Avnet Company
Chicago, IL, United States
Stem Castered Security Cart, Chrome; Height Quantum Storage
42AC5173
Stem Castered Security Cart, Chrome; Height Quantum Storage 42AC5173
STEM CASTERED SECURITY CART, CHROME; Height:69"; Width:24"; Length:48"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

STEM CASTERED SECURITY CART, CHROME; Height:69"; Width:24"; Length:48"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5173
Product Name Stem Castered Security Cart, Chrome; Height Quantum Storage
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Trucks - 6843844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Platform Truck
Capacity 5512 lbs (2500 kg)
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details