Quantum Storage Systems Stem Caster Cart, 4 Wire Shelves; Height Quantum Storage M1860C46

Description
STEM CASTER CART, 4 WIRE SHELVES; Height:69"; Width:18"; Length:60"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Description
STEM CASTER CART, 4 WIRE SHELVES; Height:69"; Width:18"; Length:60"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Stem Caster Cart features four wire shelves and is available in various dimensions, including widths of 18" and 24", and lengths of 36", 48", and 60". The height options are 69" and 80". Each cart is designed to support a load capacity of up to 800 lbs, making it suitable for heavy-duty storage needs. The cart is equipped with 5" stem casters for mobility, allowing for easy transport in various environments. The product is RoHS compliant, ensuring it meets environmental safety standards. This cart is ideal for engineers seeking a robust and versatile storage solution.

Datasheet Summary
Powered by GS/AI

The Stem Caster Cart features four wire shelves and is available in various dimensions, including widths of 18" and 24", and lengths of 36", 48", and 60". The height options are 69" and 80". Each cart is designed to support a load capacity of up to 800 lbs, making it suitable for heavy-duty storage needs. The cart is equipped with 5" stem casters for mobility, allowing for easy transport in various environments. The product is RoHS compliant, ensuring it meets environmental safety standards. This cart is ideal for engineers seeking a robust and versatile storage solution.

Suppliers

Company
Product
Description
Supplier Links
Stem Caster Cart, 4 Wire Shelves; Height Quantum Storage - 42AC5130 - Newark, An Avnet Company
Chicago, IL, United States
Stem Caster Cart, 4 Wire Shelves; Height Quantum Storage
42AC5130
Stem Caster Cart, 4 Wire Shelves; Height Quantum Storage 42AC5130
STEM CASTER CART, 4 WIRE SHELVES; Height:69"; Width:18"; Length:60"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

STEM CASTER CART, 4 WIRE SHELVES; Height:69"; Width:18"; Length:60"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5130
Product Name Stem Caster Cart, 4 Wire Shelves; Height Quantum Storage
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-NH33A3X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details