Quantum Storage Systems Cart, 2 Flat / 3 Slanted Shelves; Height Quantum Storage M1848SL6C

Description
CART, 2 FLAT / 3 SLANTED SHELVES; Height:63"; Width:18"; Length:48"; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CART, 2 FLAT / 3 SLANTED SHELVES; Height:63"; Width:18"; Length:48"; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart, 2 Flat / 3 Slanted Shelves; Height Quantum Storage - 42AC5120 - Newark, An Avnet Company
Chicago, IL, United States
Cart, 2 Flat / 3 Slanted Shelves; Height Quantum Storage
42AC5120
Cart, 2 Flat / 3 Slanted Shelves; Height Quantum Storage 42AC5120
CART, 2 FLAT / 3 SLANTED SHELVES; Height:63"; Width:18"; Length:48"; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

CART, 2 FLAT / 3 SLANTED SHELVES; Height:63"; Width:18"; Length:48"; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5120
Product Name Cart, 2 Flat / 3 Slanted Shelves; Height Quantum Storage
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 8517604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel
Length 31 inch (790 mm)
Width 16 inch (405 mm)
View Details
MultiTek cart - RV-NH33A3X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details