Quantum Storage Systems Key Board Shelf, Adj Height, 15x25.25; Shelf Depth Quantum Storage KEYBD

Description
KEY BOARD SHELF, ADJ HEIGHT, 15"X25.25"; Shelf Depth:15"; Shelf Width:25.25"; Load Capacity:-; Shelf Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
KEY BOARD SHELF, ADJ HEIGHT, 15"X25.25"; Shelf Depth:15"; Shelf Width:25.25"; Load Capacity:-; Shelf Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Board Shelf, Adj Height, 15x25.25; Shelf Depth Quantum Storage - 42AC4905 - Newark, An Avnet Company
Chicago, IL, United States
Key Board Shelf, Adj Height, 15x25.25; Shelf Depth Quantum Storage
42AC4905
Key Board Shelf, Adj Height, 15x25.25; Shelf Depth Quantum Storage 42AC4905
KEY BOARD SHELF, ADJ HEIGHT, 15"X25.25"; Shelf Depth:15"; Shelf Width:25.25"; Load Capacity:-; Shelf Material:-; Product Range:- RoHS Compliant: Yes

KEY BOARD SHELF, ADJ HEIGHT, 15"X25.25"; Shelf Depth:15"; Shelf Width:25.25"; Load Capacity:-; Shelf Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC4905
Product Name Key Board Shelf, Adj Height, 15x25.25; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Freestanding stations - EMA1312 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Server Racks - 1863316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details