Quantum Storage Systems Slanted Shelf, 22-3/8 X 15-1/4; Shelf Depth Quantum Storage GSP-SS2215

Description
SLANTED SHELF, 22-3/8" X 15-1/4"; Shelf Depth:15.25"; Shelf Width:22.375"; Load Capacity:-; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLANTED SHELF, 22-3/8" X 15-1/4"; Shelf Depth:15.25"; Shelf Width:22.375"; Load Capacity:-; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slanted Shelf, 22-3/8 X 15-1/4; Shelf Depth Quantum Storage - 42AC4841 - Newark, An Avnet Company
Chicago, IL, United States
Slanted Shelf, 22-3/8 X 15-1/4; Shelf Depth Quantum Storage
42AC4841
Slanted Shelf, 22-3/8 X 15-1/4; Shelf Depth Quantum Storage 42AC4841
SLANTED SHELF, 22-3/8" X 15-1/4"; Shelf Depth:15.25"; Shelf Width:22.375"; Load Capacity:-; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

SLANTED SHELF, 22-3/8" X 15-1/4"; Shelf Depth:15.25"; Shelf Width:22.375"; Load Capacity:-; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC4841
Product Name Slanted Shelf, 22-3/8 X 15-1/4; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with Sloped Shelves - SRE2T-GE870501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Racks - 2228342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details